OMEGA Engineering, Inc. Thermocouples, Temperature Probes SA1-T-SRTC

Description
THERMOCOUPLE WITH SELF-ADHESIVE
Request a Quote Datasheet
Description
THERMOCOUPLE WITH SELF-ADHESIVE
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thermocouples, Temperature Probes - 5880-SA1-T-SRTC-ND - DigiKey
Thief River Falls, MN, United States
Thermocouples, Temperature Probes
5880-SA1-T-SRTC-ND
Thermocouples, Temperature Probes 5880-SA1-T-SRTC-ND
THERMOCOUPLE WITH SELF-ADHESIVE

THERMOCOUPLE WITH SELF-ADHESIVE

Buy Now Datasheet
Thermocouple, T Type, 1M, 175 Deg C; Thermocouple Type Omega - 30AC8394 - Newark, An Avnet Company
Chicago, IL, United States
Thermocouple, T Type, 1M, 175 Deg C; Thermocouple Type Omega
30AC8394
Thermocouple, T Type, 1M, 175 Deg C; Thermocouple Type Omega 30AC8394
THERMOCOUPLE, T TYPE, 1M, 175 DEG C; Thermocouple Type:T; Sensing Temperature Min:-; Sensing Temperature Max:175°C; Sensor Body Material:-; Lead Length - Imperial:40"; Lead Length - Metric:1m; Probe Length - Imperial:- RoHS Compliant: Yes

THERMOCOUPLE, T TYPE, 1M, 175 DEG C; Thermocouple Type:T; Sensing Temperature Min:-; Sensing Temperature Max:175°C; Sensor Body Material:-; Lead Length - Imperial:40"; Lead Length - Metric:1m; Probe Length - Imperial:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Temperature Probes Thermocouple Temperature Probes
Product Number 5880-SA1-T-SRTC-ND 30AC8394
Product Name Thermocouples, Temperature Probes Thermocouple, T Type, 1M, 175 Deg C; Thermocouple Type Omega
Sensed Temperature 347 F (175 C) ? to 347 F (? to 175 C)
Unlock Full Specs
to access all available technical data

Similar Products

Ring Thermocouple - Plastic -  - Pyromation
Specs
Configuration Grounded Thermocouple
Base, Noble and Refractory Metal Type E (optional feature); J; K (optional feature); T (optional feature)
Element Configuration Single Element
View Details
MI Cable TC Assembly - Style MTA5 - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
Configuration Grounded Thermocouple; Ungrounded Thermocouple; Exposed Thermocouple
Base, Noble and Refractory Metal Type E; J; K; N; T; B; S; R
Probe Configuration Straight Probe
View Details
Thermocouple Well Assemblies - B100 - Thermon, Inc
Specs
Base, Noble and Refractory Metal Type J; K
Probe Configuration Straight Probe
Sensor Termination Type Plug or Quick Connect (optional feature)
View Details
Thermocouple Probes: 100895 Series Probes -  - Molex Signal Tech Industrial Ltd.
Molex Signal Tech Industrial Ltd.
Specs
Sensed Temperature 350 F (177 C)
Base, Noble and Refractory Metal Type K; T
View Details