OMEGA Engineering, Inc. Thermocouples, Temperature Probes SA1-T-72-SRTC

Description
THERMOCOUPLE WITH SELF-ADHESIVE
Request a Quote Datasheet
Description
THERMOCOUPLE WITH SELF-ADHESIVE
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thermocouples, Temperature Probes - 5880-SA1-T-72-SRTC-ND - DigiKey
Thief River Falls, MN, United States
Thermocouples, Temperature Probes
5880-SA1-T-72-SRTC-ND
Thermocouples, Temperature Probes 5880-SA1-T-72-SRTC-ND
THERMOCOUPLE WITH SELF-ADHESIVE

THERMOCOUPLE WITH SELF-ADHESIVE

Buy Now Datasheet
Thermocouple, T Type, 1M, 175 Deg C; Thermocouple Type Omega - 30AC8399 - Newark, An Avnet Company
Chicago, IL, United States
Thermocouple, T Type, 1M, 175 Deg C; Thermocouple Type Omega
30AC8399
Thermocouple, T Type, 1M, 175 Deg C; Thermocouple Type Omega 30AC8399
THERMOCOUPLE, T TYPE, 1M, 175 DEG C; Thermocouple Type:T; Sensing Temperature Min:-; Sensing Temperature Max:175°C; Sensor Body Material:-; Lead Length - Imperial:80"; Lead Length - Metric:2m; Probe Length - Imperial:- RoHS Compliant: Yes

THERMOCOUPLE, T TYPE, 1M, 175 DEG C; Thermocouple Type:T; Sensing Temperature Min:-; Sensing Temperature Max:175°C; Sensor Body Material:-; Lead Length - Imperial:80"; Lead Length - Metric:2m; Probe Length - Imperial:- RoHS Compliant: Yes

Supplier's Site
Thermocouple, Type T, 2M, 175Deg C Rohs Compliant Omega - 69AJ0922 - Newark, An Avnet Company
Chicago, IL, United States
Thermocouple, Type T, 2M, 175Deg C Rohs Compliant Omega
69AJ0922
Thermocouple, Type T, 2M, 175Deg C Rohs Compliant Omega 69AJ0922
THERMOCOUPLE, TYPE T, 2M, 175DEG C ROHS COMPLIANT: YES

THERMOCOUPLE, TYPE T, 2M, 175DEG C ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Temperature Probes Thermocouple Temperature Probes Thermocouple Temperature Probes
Product Number 5880-SA1-T-72-SRTC-ND 30AC8399 69AJ0922
Product Name Thermocouples, Temperature Probes Thermocouple, T Type, 1M, 175 Deg C; Thermocouple Type Omega Thermocouple, Type T, 2M, 175Deg C Rohs Compliant Omega
Sensed Temperature 32 to 302 F (0.0 to 150 C) ? to 347 F (? to 175 C)
Unlock Full Specs
to access all available technical data

Similar Products

Temperature sensor - SensyTemp TSP411 - ABB Measurement & Analytics
ABB Measurement & Analytics
Specs
Application Options Explosion Proof; Transmitter (Typ. 4-20 mA) Output Available
Base, Noble and Refractory Metal Type K
Probe Configuration Penetration (Needle) Probe
View Details
Industrial Thermocouples Spring-Loaded Base Assembly with Weatherproof Union - THERMOCOUPLE/STYLE 48 - United Electric Controls Company
Specs
Application Options Splash Proof, Watertight or Direct Immersion (optional feature); Transmitter (Typ. 4-20 mA) Output Available (optional feature)
Configuration Grounded Thermocouple (optional feature); Ungrounded Thermocouple (optional feature)
Base, Noble and Refractory Metal Type E (optional feature); J (optional feature); K (optional feature); T (optional feature)
View Details
1-channel extension type K, J, N and T with FEP-insulated thermocouple cable and miniature plug / miniature socket -  - SAB BRÖCKSKES GmbH & Co. KG
Specs
Sensed Temperature -13 to 356 F (-25 to 180 C)
Base, Noble and Refractory Metal Type T
Diameter or Width Range 0.1063 inch (2.7 mm)
View Details
Angle Thermocouple, Stnd Protection Tube - Industrial -  - Pyromation
Specs
Base, Noble and Refractory Metal Type J
Element Configuration Single Element; Double Element (optional feature)
Probe Configuration Angled Probe
View Details