OMEGA Engineering, Inc. Thermocouples, Temperature Probes SA1-K-SRTC

Description
THERMOCOUPLE WITH SELF-ADH 1=5PC
Request a Quote Datasheet
Description
THERMOCOUPLE WITH SELF-ADH 1=5PC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thermocouples, Temperature Probes - 5880-SA1-K-SRTC-ND - DigiKey
Thief River Falls, MN, United States
Thermocouples, Temperature Probes
5880-SA1-K-SRTC-ND
Thermocouples, Temperature Probes 5880-SA1-K-SRTC-ND
THERMOCOUPLE WITH SELF-ADH 1=5PC

THERMOCOUPLE WITH SELF-ADH 1=5PC

Buy Now Datasheet
Thermocouple, K Type, 1M, 175 Deg C; Thermocouple Type Omega - 30AC8375 - Newark, An Avnet Company
Chicago, IL, United States
Thermocouple, K Type, 1M, 175 Deg C; Thermocouple Type Omega
30AC8375
Thermocouple, K Type, 1M, 175 Deg C; Thermocouple Type Omega 30AC8375
THERMOCOUPLE, K TYPE, 1M, 175 DEG C; Thermocouple Type:K; Sensing Temperature Min:-; Sensing Temperature Max:175°C; Sensor Body Material:-; Lead Length - Imperial:40"; Lead Length - Metric:1m; Probe Length - Imperial:- RoHS Compliant: Yes

THERMOCOUPLE, K TYPE, 1M, 175 DEG C; Thermocouple Type:K; Sensing Temperature Min:-; Sensing Temperature Max:175°C; Sensor Body Material:-; Lead Length - Imperial:40"; Lead Length - Metric:1m; Probe Length - Imperial:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Temperature Probes Thermocouple Temperature Probes
Product Number 5880-SA1-K-SRTC-ND 30AC8375
Product Name Thermocouples, Temperature Probes Thermocouple, K Type, 1M, 175 Deg C; Thermocouple Type Omega
Sensed Temperature 347 F (175 C) ? to 347 F (? to 175 C)
Unlock Full Specs
to access all available technical data

Similar Products

Thermocouple Probes: 100895 Series Probes -  - Molex Signal Tech Industrial Ltd.
Molex Signal Tech Industrial Ltd.
Specs
Sensed Temperature 350 F (177 C)
Base, Noble and Refractory Metal Type K; T
View Details
 - 3429139 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensed Temperature 482 F (250 C)
Base, Noble and Refractory Metal Type T
Probe Configuration Surface
View Details
Conax Speed Well Assembly -  - Conax Technologies
Specs
Sensed Temperature -300 to 2000 F (-184 to 1093 C)
Probe Configuration Straight Probe
Probe Features Available as an Assembly
View Details
Handheld Thermocouple Probe - Accessories -  - Pyromation
Specs
Base, Noble and Refractory Metal Type J (optional feature); K (optional feature); T (optional feature)
Element Configuration Single Element
Probe Configuration Straight Probe
View Details