OMEGA Engineering, Inc. Thermocouples, Temperature Probes SA1-K-SC

Description
THERMOCOUPLE WITH SELF-ADHESIVE
Request a Quote Datasheet
Description
THERMOCOUPLE WITH SELF-ADHESIVE
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thermocouples, Temperature Probes - 5880-SA1-K-SC-ND - DigiKey
Thief River Falls, MN, United States
Thermocouples, Temperature Probes
5880-SA1-K-SC-ND
Thermocouples, Temperature Probes 5880-SA1-K-SC-ND
THERMOCOUPLE WITH SELF-ADHESIVE

THERMOCOUPLE WITH SELF-ADHESIVE

Buy Now Datasheet
Thermocouple, K Type, 1M, 175 Deg C; Thermocouple Type Omega - 30AC8374 - Newark, An Avnet Company
Chicago, IL, United States
Thermocouple, K Type, 1M, 175 Deg C; Thermocouple Type Omega
30AC8374
Thermocouple, K Type, 1M, 175 Deg C; Thermocouple Type Omega 30AC8374
THERMOCOUPLE, K TYPE, 1M, 175 DEG C; Thermocouple Type:K; Sensing Temperature Min:-; Sensing Temperature Max:175°C; Sensor Body Material:-; Lead Length - Imperial:40"; Lead Length - Metric:1m; Probe Length - Imperial:- RoHS Compliant: Yes

THERMOCOUPLE, K TYPE, 1M, 175 DEG C; Thermocouple Type:K; Sensing Temperature Min:-; Sensing Temperature Max:175°C; Sensor Body Material:-; Lead Length - Imperial:40"; Lead Length - Metric:1m; Probe Length - Imperial:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Temperature Probes Thermocouple Temperature Probes
Product Number 5880-SA1-K-SC-ND 30AC8374
Product Name Thermocouples, Temperature Probes Thermocouple, K Type, 1M, 175 Deg C; Thermocouple Type Omega
Sensed Temperature 347 F (175 C) ? to 347 F (? to 175 C)
Unlock Full Specs
to access all available technical data

Similar Products

Thermocouple Probes - HT Series - Backer Hotwatt Inc.
Specs
Sensed Temperature 0.0 to 1200 F (-17.78 to 649 C)
Configuration Grounded Thermocouple
Base, Noble and Refractory Metal Type J
View Details
Temperature Sensor SensyTemp - TSP100 - ABB Measurement & Analytics
ABB Measurement & Analytics
Specs
Sensed Temperature -321 to 2012 F (-196 to 1100 C)
Probe Configuration Penetration (Needle) Probe
View Details
Industrial Thermocouples Weatherproof Head with Welded NPT Process Connection - THERMOCOUPLE/STYLE 15 - United Electric Controls Company
Specs
Application Options Splash Proof, Watertight or Direct Immersion; Transmitter (Typ. 4-20 mA) Output Available (optional feature)
Configuration Grounded Thermocouple (optional feature); Ungrounded Thermocouple (optional feature); Exposed Thermocouple (optional feature)
Base, Noble and Refractory Metal Type E (optional feature); J (optional feature); K (optional feature); T (optional feature)
View Details
Thermocouple Probes: 100895 Series Probes -  - Molex Signal Tech Industrial Ltd.
Molex Signal Tech Industrial Ltd.
Specs
Sensed Temperature 350 F (177 C)
Base, Noble and Refractory Metal Type K; T
View Details