OMEGA Engineering, Inc. Thermocouples, Temperature Probes SA1-K-72

Description
THERMOCOUPLE WITH SELF-ADHESIVE
Request a Quote Datasheet
Description
THERMOCOUPLE WITH SELF-ADHESIVE
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thermocouples, Temperature Probes - 5880-SA1-K-72-ND - DigiKey
Thief River Falls, MN, United States
Thermocouples, Temperature Probes
5880-SA1-K-72-ND
Thermocouples, Temperature Probes 5880-SA1-K-72-ND
THERMOCOUPLE WITH SELF-ADHESIVE

THERMOCOUPLE WITH SELF-ADHESIVE

Buy Now Datasheet
Thermocouple, K Type, 2M, 175 Deg C; Thermocouple Type Omega - 30AC8377 - Newark, An Avnet Company
Chicago, IL, United States
Thermocouple, K Type, 2M, 175 Deg C; Thermocouple Type Omega
30AC8377
Thermocouple, K Type, 2M, 175 Deg C; Thermocouple Type Omega 30AC8377
THERMOCOUPLE, K TYPE, 2M, 175 DEG C; Thermocouple Type:K; Sensing Temperature Min:-; Sensing Temperature Max:175°C; Sensor Body Material:-; Lead Length - Imperial:80"; Lead Length - Metric:2m; Probe Length - Imperial:- RoHS Compliant: Yes

THERMOCOUPLE, K TYPE, 2M, 175 DEG C; Thermocouple Type:K; Sensing Temperature Min:-; Sensing Temperature Max:175°C; Sensor Body Material:-; Lead Length - Imperial:80"; Lead Length - Metric:2m; Probe Length - Imperial:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Temperature Probes Thermocouple Temperature Probes
Product Number 5880-SA1-K-72-ND 30AC8377
Product Name Thermocouples, Temperature Probes Thermocouple, K Type, 2M, 175 Deg C; Thermocouple Type Omega
Sensed Temperature 347 F (175 C) ? to 347 F (? to 175 C)
Unlock Full Specs
to access all available technical data