OMEGA Engineering, Inc. Thermocouples, Temperature Probes SA1-K-72-SC

Description
THERMOCOUPLE WITH SELF-ADHESIVE
Request a Quote Datasheet
Description
THERMOCOUPLE WITH SELF-ADHESIVE
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thermocouples, Temperature Probes - 5880-SA1-K-72-SC-ND - DigiKey
Thief River Falls, MN, United States
Thermocouples, Temperature Probes
5880-SA1-K-72-SC-ND
Thermocouples, Temperature Probes 5880-SA1-K-72-SC-ND
THERMOCOUPLE WITH SELF-ADHESIVE

THERMOCOUPLE WITH SELF-ADHESIVE

Buy Now Datasheet
Thermocouple, K Type, 2M, 175 Deg C; Thermocouple Type Omega - 30AC8378 - Newark, An Avnet Company
Chicago, IL, United States
Thermocouple, K Type, 2M, 175 Deg C; Thermocouple Type Omega
30AC8378
Thermocouple, K Type, 2M, 175 Deg C; Thermocouple Type Omega 30AC8378
THERMOCOUPLE, K TYPE, 2M, 175 DEG C; Thermocouple Type:K; Sensing Temperature Min:-; Sensing Temperature Max:175°C; Sensor Body Material:-; Lead Length - Imperial:80"; Lead Length - Metric:2m; Probe Length - Imperial:- RoHS Compliant: Yes

THERMOCOUPLE, K TYPE, 2M, 175 DEG C; Thermocouple Type:K; Sensing Temperature Min:-; Sensing Temperature Max:175°C; Sensor Body Material:-; Lead Length - Imperial:80"; Lead Length - Metric:2m; Probe Length - Imperial:- RoHS Compliant: Yes

Supplier's Site
Thermocouple, Type K, 2M, 175Deg C Rohs Compliant Omega - 69AJ0904 - Newark, An Avnet Company
Chicago, IL, United States
Thermocouple, Type K, 2M, 175Deg C Rohs Compliant Omega
69AJ0904
Thermocouple, Type K, 2M, 175Deg C Rohs Compliant Omega 69AJ0904
THERMOCOUPLE, TYPE K, 2M, 175DEG C ROHS COMPLIANT: NA

THERMOCOUPLE, TYPE K, 2M, 175DEG C ROHS COMPLIANT: NA

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Temperature Probes Thermocouple Temperature Probes Thermocouple Temperature Probes
Product Number 5880-SA1-K-72-SC-ND 30AC8378 69AJ0904
Product Name Thermocouples, Temperature Probes Thermocouple, K Type, 2M, 175 Deg C; Thermocouple Type Omega Thermocouple, Type K, 2M, 175Deg C Rohs Compliant Omega
Sensed Temperature 347 F (175 C) ? to 347 F (? to 175 C)
Unlock Full Specs
to access all available technical data

Similar Products

Thermocouple Probes: 100895 Series Probes -  - Molex Signal Tech Industrial Ltd.
Molex Signal Tech Industrial Ltd.
Specs
Sensed Temperature 350 F (177 C)
Base, Noble and Refractory Metal Type K; T
View Details
Miniature MgO Thermocouple -  - Pyromation
Specs
Application Options Transmitter (Typ. 4-20 mA) Output Available (optional feature)
Configuration Ungrounded Thermocouple
Base, Noble and Refractory Metal Type J (optional feature); K (optional feature)
View Details
 - 3430189 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensed Temperature 752 F (400 C)
Base, Noble and Refractory Metal Type T
Probe Configuration Air Probe
View Details
Thermocouple Probes - HT Series - Backer Hotwatt Inc.
Specs
Sensed Temperature 0.0 to 1200 F (-17.78 to 649 C)
Configuration Grounded Thermocouple
Base, Noble and Refractory Metal Type J
View Details