THERMOCOUPLE WITH SELF-ADHESIVE
THERMOCOUPLE, J TYPE, 1M, 175 DEG C; Thermocouple Type:J; Sensing Temperature Min:-; Sensing Temperature Max:175°C; Sensor Body Material:-; Lead Length - Imperial:40"; Lead Length - Metric:1m; Probe Length - Imperial:- RoHS Compliant: Yes
THERMOCOUPLE, TYPE J, 1M, 175DEG C ROHS COMPLIANT: YES
| DigiKey | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Temperature Probes | Thermocouple Temperature Probes | Thermocouple Temperature Probes |
| Product Number | 5880-SA1-J-SC-ND | 30AC8367 | 69AJ0898 |
| Product Name | Thermocouples, Temperature Probes | Thermocouple, J Type, 1M, 175 Deg C; Thermocouple Type Omega | Thermocouple, Type J, 1M, 175Deg C Rohs Compliant Omega |
| Sensed Temperature | 347 F (175 C) | ? to 347 F (? to 175 C) |