OMEGA Engineering, Inc. Thermocouples, Temperature Probes SA1-E

Description
THERMOCOUPLE WITH SELF-ADHESIVE
Request a Quote Datasheet
Description
THERMOCOUPLE WITH SELF-ADHESIVE
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thermocouples, Temperature Probes - 5880-SA1-E-ND - DigiKey
Thief River Falls, MN, United States
Thermocouples, Temperature Probes
5880-SA1-E-ND
Thermocouples, Temperature Probes 5880-SA1-E-ND
THERMOCOUPLE WITH SELF-ADHESIVE

THERMOCOUPLE WITH SELF-ADHESIVE

Buy Now Datasheet
Thermocouple, E Type, 1M, 175 Deg C; Thermocouple Type Omega - 30AC8363 - Newark, An Avnet Company
Chicago, IL, United States
Thermocouple, E Type, 1M, 175 Deg C; Thermocouple Type Omega
30AC8363
Thermocouple, E Type, 1M, 175 Deg C; Thermocouple Type Omega 30AC8363
THERMOCOUPLE, E TYPE, 1M, 175 DEG C; Thermocouple Type:E; Sensing Temperature Min:-; Sensing Temperature Max:175°C; Sensor Body Material:-; Lead Length - Imperial:40"; Lead Length - Metric:1m; Probe Length - Imperial:- RoHS Compliant: Yes

THERMOCOUPLE, E TYPE, 1M, 175 DEG C; Thermocouple Type:E; Sensing Temperature Min:-; Sensing Temperature Max:175°C; Sensor Body Material:-; Lead Length - Imperial:40"; Lead Length - Metric:1m; Probe Length - Imperial:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Temperature Probes Thermocouple Temperature Probes
Product Number 5880-SA1-E-ND 30AC8363
Product Name Thermocouples, Temperature Probes Thermocouple, E Type, 1M, 175 Deg C; Thermocouple Type Omega
Sensed Temperature 347 F (175 C) ? to 347 F (? to 175 C)
Unlock Full Specs
to access all available technical data

Similar Products

WirelessHART temperature sensor - TSP300-W - ABB Measurement & Analytics
Specs
Sensed Temperature -321 to 2192 F (-196 to 1200 C)
Application Options Explosion Proof; Splash Proof, Watertight or Direct Immersion
Base, Noble and Refractory Metal Type E; J; K; N
View Details
Industrial Thermocouples Explosion-Proof Head with Welded NPT Process Connection - THERMOCOUPLE/STYLE 78 - United Electric Controls Company
Specs
Application Options Explosion Proof; Transmitter (Typ. 4-20 mA) Output Available (optional feature)
Configuration Grounded Thermocouple (optional feature); Ungrounded Thermocouple (optional feature); Exposed Thermocouple (optional feature)
Base, Noble and Refractory Metal Type E (optional feature); J (optional feature); K (optional feature); T (optional feature)
View Details
8 channels with FEP-insulated thermocouple cable and miniature plug / miniature socket -  - SAB BRÖCKSKES GmbH & Co. KG
Specs
Sensed Temperature -13 to 356 F (-25 to 180 C)
Base, Noble and Refractory Metal Type K
Diameter or Width Range 0.2717 inch (6.9 mm)
View Details
Threaded Nozzle Thermocouple - Plastic -  - Pyromation
Specs
Configuration Grounded Thermocouple; Ungrounded Thermocouple (optional feature)
Base, Noble and Refractory Metal Type E (optional feature); J (optional feature); K (optional feature); T (optional feature)
Element Configuration Single Element
View Details