OMEGA Engineering, Inc. Thermocouples, Temperature Probes SA1-E-72-SC

Description
THERMOCOUPLE WITH SELF-ADHESIVE
Request a Quote Datasheet
Description
THERMOCOUPLE WITH SELF-ADHESIVE
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thermocouples, Temperature Probes - 5880-SA1-E-72-SC-ND - DigiKey
Thief River Falls, MN, United States
Thermocouples, Temperature Probes
5880-SA1-E-72-SC-ND
Thermocouples, Temperature Probes 5880-SA1-E-72-SC-ND
THERMOCOUPLE WITH SELF-ADHESIVE

THERMOCOUPLE WITH SELF-ADHESIVE

Buy Now Datasheet
Thermocouple, E Type, 2M, 175 Deg C; Thermocouple Type Omega - 30AC8365 - Newark, An Avnet Company
Chicago, IL, United States
Thermocouple, E Type, 2M, 175 Deg C; Thermocouple Type Omega
30AC8365
Thermocouple, E Type, 2M, 175 Deg C; Thermocouple Type Omega 30AC8365
THERMOCOUPLE, E TYPE, 2M, 175 DEG C; Thermocouple Type:E; Sensing Temperature Min:-; Sensing Temperature Max:175°C; Sensor Body Material:-; Lead Length - Imperial:80"; Lead Length - Metric:2m; Probe Length - Imperial:- RoHS Compliant: Yes

THERMOCOUPLE, E TYPE, 2M, 175 DEG C; Thermocouple Type:E; Sensing Temperature Min:-; Sensing Temperature Max:175°C; Sensor Body Material:-; Lead Length - Imperial:80"; Lead Length - Metric:2m; Probe Length - Imperial:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Temperature Probes Thermocouple Temperature Probes
Product Number 5880-SA1-E-72-SC-ND 30AC8365
Product Name Thermocouples, Temperature Probes Thermocouple, E Type, 2M, 175 Deg C; Thermocouple Type Omega
Sensed Temperature ? to 347 F (? to 175 C)
Unlock Full Specs
to access all available technical data