OMEGA miniature dual element thermocouple probe assemblies are manufactured using 4-conductor OMEGACLAD wire, and feature SMP subminiature connectors for fast hook-up. 304 SS sheaths are standard, with either 0.062" or 0.125" O.D. Junctions are either grounded, ungrounded or exposed. Mating connectors are included. Standard length is 6", with other lengths available..
| OMEGA Engineering, Inc. | |
|---|---|
| Product Category | Thermocouple Temperature Probes |
| Product Number | S(*)SS Dual Element |
| Product Name | Dual Element Thermocouple Assemblies |
| Configuration | Grounded Thermocouple (optional feature); Ungrounded Thermocouple (optional feature); Exposed Thermocouple (optional feature) |
| Base, Noble and Refractory Metal Type | E (optional feature); J (optional feature); K (optional feature); T (optional feature) |
| Element Configuration | Single Element (optional feature); Double Element (optional feature) |
| Probe Configuration | Straight Probe |
| Diameter or Width Range | 0.0625 to 0.1250 inch (1.59 to 3.17 mm) |