OMEGA ENGINEERING, INC.
S-903/120V -- STRIP HEATER 300W OMEGA
OMEGA Engineering, Inc.
Strip Heater 300W Omega
S-903/120V
Description
STRIP HEATER - 300W
Description
STRIP HEATER - 300W
Technical Specifications
|
Product Category
|
Electronic Cooling Fans |
|
Product Number
|
58AH0621 |
|
Product Name
|
Strip Heater 300W Omega |
|
Application
|
Industrial/Commercial Fans and Blowers
|
Unlock Full Specs
to access all available technical data
Similar Products
Application
Industrial/Commercial Fans and Blowers
Maximum Air Flow
54.95 SCFM (93.4 m³/hr)
Blower/Fan Type
Axial Fan
View Details
Application
Industrial/Commercial Fans and Blowers
Maximum Air Flow
160 to 180 SCFM (271 to 305 m³/hr)
Nominal Voltage
230 volts
View Details
Application
Industrial/Commercial Fans and Blowers
Blower/Fan Type
Axial Fan
Motor Type
DC
View Details
Hammond Manufacturing Company Inc.
Application
Industrial/Commercial Fans and Blowers
Thickness/Length
7.77 inch (197 mm)
View Details