OMEGA ENGINEERING, INC.
S-802/120V -- STRIP HEATER 250W OMEGA
OMEGA Engineering, Inc.
Strip Heater 250W Omega
S-802/120V
Description
STRIP HEATER - 250W
Description
STRIP HEATER - 250W
Technical Specifications
|
Product Category
|
Electronic Cooling Fans |
|
Product Number
|
58AH0617 |
|
Product Name
|
Strip Heater 250W Omega |
|
Application
|
Industrial/Commercial Fans and Blowers
|
Unlock Full Specs
to access all available technical data
Similar Products
Application
Industrial/Commercial Fans and Blowers
Maximum Air Flow
70.63 SCFM (120 m³/hr)
Nominal Voltage
24 volts
View Details
Hammond Manufacturing Company Inc.
Application
Industrial/Commercial Fans and Blowers
Maximum Air Flow
297 SCFM (505 m³/hr)
Nominal Voltage
230 volts
View Details
Application
Industrial/Commercial Fans and Blowers
Blower/Fan Type
Axial Fan
Motor Type
50/60 Hz AC
View Details
Application
Industrial/Commercial Fans and Blowers
Maximum Air Flow
1500 SCFM (2550 m³/hr)
Maximum Static Pressure
0.9900 in H2O (1.85 Torr)
View Details