OMEGA Engineering, Inc. Strip Heater 750W Omega S-3375/240V

Description
STRIP HEATER - 750W
Description
STRIP HEATER - 750W

Suppliers

Company
Product
Description
Supplier Links
Strip Heater 750W Omega - 58AH0591 - Newark, An Avnet Company
Chicago, IL, United States
Strip Heater 750W Omega
58AH0591
Strip Heater 750W Omega 58AH0591
STRIP HEATER - 750W

STRIP HEATER - 750W

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electronic Cooling Fans
Product Number 58AH0591
Product Name Strip Heater 750W Omega
Application Industrial/Commercial Fans and Blowers
Unlock Full Specs
to access all available technical data

Similar Products

Electrical - Climate Control - Filtered Fans - PF66000T3RLG230 - Hammond Manufacturing Company Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 462 SCFM (785 m³/hr)
Nominal Voltage 230 volts
View Details
SANYO DENKI Cooling Fans - Splash Proof Fans - Rego Electronics Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Blower/Fan Type Axial Fan
Motor Type DC
View Details
Axial Fan - 380DL - Rosenberg USA
Rosenberg USA
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 5.5 SCFM (9.35 m³/hr)
Maximum Static Pressure 0.0 in H2O (0.0 Torr)
View Details
FAN 120X38MM BALL 115VAC TERM - 70111344 - Allied Electronics, Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 53.5 to 94.5 SCFM (90.94 to 161 m³/hr)
Maximum Sound Level 39.2 to 44.5 dbA
View Details