OMEGA Engineering, Inc. Strip Heater 500W Omega S-2450/240V

Description
STRIP HEATER - 500W
Description
STRIP HEATER - 500W

Suppliers

Company
Product
Description
Supplier Links
Strip Heater 500W Omega - 58AH0577 - Newark, An Avnet Company
Chicago, IL, United States
Strip Heater 500W Omega
58AH0577
Strip Heater 500W Omega 58AH0577
STRIP HEATER - 500W

STRIP HEATER - 500W

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electronic Cooling Fans
Product Number 58AH0577
Product Name Strip Heater 500W Omega
Application Industrial/Commercial Fans and Blowers
Unlock Full Specs
to access all available technical data

Similar Products

Electrical - Climate Control - Filtered Fans - XFF10 - Hammond Manufacturing Company Inc.
Specs
Application Industrial/Commercial Fans and Blowers
View Details
ADDA Cooling Fans - Blowers - Rego Electronics Inc.
Rego Electronics Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Blower/Fan Type Centrifugal Blower (radial)
Thickness/Length 0.28 to 1.26 inch (7 to 32 mm)
View Details
Axial Fan - 125DM 12 VDC - Rosenberg USA
Specs
Application Industrial/Commercial Fans and Blowers; Military/Aerospace Fans and Blowers
Maximum Air Flow 83 SCFM (141 m³/hr)
Maximum Sound Level 38 dbA
View Details
DC Brushless Fans (BLDC) - Q621-ND - DigiKey
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 17.9 SCFM (30.43 m³/hr)
Maximum Static Pressure 0.1250 in H2O (0.2335 Torr)
View Details
3 suppliers