OMEGA ENGINEERING, INC.
S-2450/120V -- STRIP HEATER 500W OMEGA
OMEGA Engineering, Inc.
Strip Heater 500W Omega
S-2450/120V
Description
STRIP HEATER - 500W
Description
STRIP HEATER - 500W
Technical Specifications
|
Product Category
|
Electronic Cooling Fans |
|
Product Number
|
58AH0576 |
|
Product Name
|
Strip Heater 500W Omega |
|
Application
|
Industrial/Commercial Fans and Blowers
|
Unlock Full Specs
to access all available technical data
Similar Products
Finder S.p.A. con unico socio
Application
Industrial/Commercial Fans and Blowers
View Details
Application
Industrial/Commercial Fans and Blowers
Maximum Air Flow
45.5 SCFM (77.34 m³/hr)
Maximum Static Pressure
0.0 in H2O (0.0 Torr)
View Details
Application
Industrial/Commercial Fans and Blowers
Maximum Air Flow
8.47 SCFM (14.4 m³/hr)
Blower/Fan Type
Axial Fan
View Details
Pelonis Technologies, Inc.
Application
Industrial/Commercial Fans and Blowers
Maximum Static Pressure
0.2260 to ? in H2O (0.4222 to ? Torr)
Maximum Sound Level
32.38 dbA
View Details