OMEGA Engineering, Inc. Strip Heater 250W Omega S-2425/120V

Description
STRIP HEATER - 250W
Description
STRIP HEATER - 250W

Suppliers

Company
Product
Description
Supplier Links
Strip Heater 250W Omega - 58AH0574 - Newark, An Avnet Company
Chicago, IL, United States
Strip Heater 250W Omega
58AH0574
Strip Heater 250W Omega 58AH0574
STRIP HEATER - 250W

STRIP HEATER - 250W

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electronic Cooling Fans
Product Number 58AH0574
Product Name Strip Heater 250W Omega
Application Industrial/Commercial Fans and Blowers
Unlock Full Specs
to access all available technical data

Similar Products

Axial Fans - 2557268 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 82.99 SCFM (141 m³/hr)
Maximum Sound Level 49 dbA
View Details
Fan Accessories Qualtek Electronics - 17B6486 - Newark, An Avnet Company
Specs
Application Industrial/Commercial Fans and Blowers
View Details
Axial Fan - 125DS 24 VDC - Rosenberg USA
Specs
Application Industrial/Commercial Fans and Blowers; Military/Aerospace Fans and Blowers
Maximum Air Flow 112 SCFM (190 m³/hr)
Maximum Sound Level 46 dbA
View Details