OMEGA ENGINEERING, INC.
S-2401/120V -- STRIP HEATER 1000W OMEGA
OMEGA Engineering, Inc.
Strip Heater 1000W Omega
S-2401/120V
Description
STRIP HEATER - 1000W
Description
STRIP HEATER - 1000W
Technical Specifications
|
Product Category
|
Electronic Cooling Fans |
|
Product Number
|
58AH0567 |
|
Product Name
|
Strip Heater 1000W Omega |
|
Application
|
Industrial/Commercial Fans and Blowers
|
Unlock Full Specs
to access all available technical data
Similar Products
Finder S.p.A. con unico socio
Application
Industrial/Commercial Fans and Blowers
Maximum Air Flow
324 to 356 SCFM (550 to 605 m³/hr)
Nominal Power
75 to 102 watts
View Details
Application
Industrial/Commercial Fans and Blowers
Maximum Air Flow
66.5 SCFM (113 m³/hr)
Maximum Sound Level
52 dbA
View Details
Application
Industrial/Commercial Fans and Blowers
Maximum Air Flow
31.84 SCFM (54.12 m³/hr)
Nominal Voltage
12 volts
View Details
Application
Industrial/Commercial Fans and Blowers
Blower/Fan Type
Axial Fan
Motor Type
50/60 Hz AC
View Details