OMEGA Engineering, Inc. Strip Heater 1000W Omega S-1901/240V

Description
STRIP HEATER - 1000W
Description
STRIP HEATER - 1000W

Suppliers

Company
Product
Description
Supplier Links
Strip Heater 1000W Omega - 58AH0554 - Newark, An Avnet Company
Chicago, IL, United States
Strip Heater 1000W Omega
58AH0554
Strip Heater 1000W Omega 58AH0554
STRIP HEATER - 1000W

STRIP HEATER - 1000W

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electronic Cooling Fans
Product Number 58AH0554
Product Name Strip Heater 1000W Omega
Application Industrial/Commercial Fans and Blowers
Unlock Full Specs
to access all available technical data

Similar Products

6038-5 Series 12 V (Voltage) and 14.40 Watt (W) Power Brushless Direct Current (DC) Axial Fan - D6038Y12BPLB1b-5 - Pelonis Technologies, Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Static Pressure 1.44 to ? in H2O (2.69 to ? Torr)
Maximum Sound Level 56.8 dbA
View Details
Axial Fans - 1759813 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 54.95 SCFM (93.4 m³/hr)
Blower/Fan Type Axial Fan
View Details
Axial Fan - 125DZ 48 VDC - Rosenberg USA
Specs
Application Industrial/Commercial Fans and Blowers; Military/Aerospace Fans and Blowers
Maximum Air Flow 147 SCFM (250 m³/hr)
Maximum Sound Level 51 dbA
View Details