OMEGA ENGINEERING, INC.
S-1807/240V -- STRIP HEATER 750W OMEGA
OMEGA Engineering, Inc.
Strip Heater 750W Omega
S-1807/240V
Description
STRIP HEATER - 750W
Description
STRIP HEATER - 750W
Technical Specifications
|
Product Category
|
Electronic Cooling Fans |
|
Product Number
|
58AH0548 |
|
Product Name
|
Strip Heater 750W Omega |
|
Application
|
Industrial/Commercial Fans and Blowers
|
Unlock Full Specs
to access all available technical data
Similar Products
Application
Industrial/Commercial Fans and Blowers
View Details
Finder S.p.A. con unico socio
Application
Industrial/Commercial Fans and Blowers
Maximum Air Flow
388 to 412 SCFM (660 to 700 m³/hr)
Nominal Power
106 to 120 watts
View Details
Application
Industrial/Commercial Fans and Blowers
Maximum Air Flow
65.7 SCFM (112 m³/hr)
Maximum Static Pressure
0.0 in H2O (0.0 Torr)
View Details
Hammond Manufacturing Company Inc.
Application
Industrial/Commercial Fans and Blowers
View Details