OMEGA Engineering, Inc. Strip Heater 1000W Omega S-1801/120V

Description
STRIP HEATER - 1000W
Description
STRIP HEATER - 1000W

Suppliers

Company
Product
Description
Supplier Links
Strip Heater 1000W Omega - 58AH0543 - Newark, An Avnet Company
Chicago, IL, United States
Strip Heater 1000W Omega
58AH0543
Strip Heater 1000W Omega 58AH0543
STRIP HEATER - 1000W

STRIP HEATER - 1000W

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electronic Cooling Fans
Product Number 58AH0543
Product Name Strip Heater 1000W Omega
Application Industrial/Commercial Fans and Blowers
Unlock Full Specs
to access all available technical data

Similar Products

Axial Fans - 2557290 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 21.54 SCFM (36.62 m³/hr)
Maximum Sound Level 32 dbA
View Details
Electrical - Climate Control - Filtered Fans - RHA30000N4G - Hammond Manufacturing Company Inc.
Specs
Application Industrial/Commercial Fans and Blowers
View Details
ADDA Cooling Fans - Waterproof Fans - Rego Electronics Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Blower/Fan Type Axial Fan
Thickness/Length 0.98 to 1.50 inch (25 to 38 mm)
View Details
Axial Fan - 380DX - Rosenberg USA
Rosenberg USA
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 10.1 SCFM (17.17 m³/hr)
Maximum Static Pressure 0.0 in H2O (0.0 Torr)
View Details