OMEGA Engineering, Inc. Strip Heater 300W Omega S-1430/120V

Description
STRIP HEATER - 300W
Description
STRIP HEATER - 300W

Suppliers

Company
Product
Description
Supplier Links
Strip Heater 300W Omega - 58AH0535 - Newark, An Avnet Company
Chicago, IL, United States
Strip Heater 300W Omega
58AH0535
Strip Heater 300W Omega 58AH0535
STRIP HEATER - 300W

STRIP HEATER - 300W

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electronic Cooling Fans
Product Number 58AH0535
Product Name Strip Heater 300W Omega
Application Industrial/Commercial Fans and Blowers
Unlock Full Specs
to access all available technical data

Similar Products

Type 7F.20 - Filter Fan - 7F20902431000 - Finder S.p.A. con unico socio
Finder S.p.A. con unico socio
Specs
Application Industrial/Commercial Fans and Blowers
Operating Temperature 5 to 131 F (-15 to 55 C)
View Details
Axial Fan - 125DS 12 VDC - Rosenberg USA
Specs
Application Industrial/Commercial Fans and Blowers; Military/Aerospace Fans and Blowers
Maximum Air Flow 112 SCFM (190 m³/hr)
Maximum Sound Level 46 dbA
View Details
Axial Fans - 315644 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 7160 SCFM (12170 m³/hr)
Maximum Sound Level 78 dbA
View Details
ADDA Cooling Fans - Blowers - Rego Electronics Inc.
Rego Electronics Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Blower/Fan Type Centrifugal Blower (radial)
Thickness/Length 0.28 to 1.26 inch (7 to 32 mm)
View Details