OMEGA Engineering, Inc. Thermocouple Connector, K Type, Rcpt; Gender Omega RSJ-K-R

Description
THERMOCOUPLE CONNECTOR, K TYPE, RCPT; Gender:Receptacle; Thermocouple Type:K; Product Range:RSJ Series RoHS Compliant: Yes
Datasheet
Description
THERMOCOUPLE CONNECTOR, K TYPE, RCPT; Gender:Receptacle; Thermocouple Type:K; Product Range:RSJ Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thermocouple Connector, K Type, Rcpt; Gender Omega - 31AC5660 - Newark, An Avnet Company
Chicago, IL, United States
Thermocouple Connector, K Type, Rcpt; Gender Omega
31AC5660
Thermocouple Connector, K Type, Rcpt; Gender Omega 31AC5660
THERMOCOUPLE CONNECTOR, K TYPE, RCPT; Gender:Receptacle; Thermocouple Type:K; Product Range:RSJ Series RoHS Compliant: Yes

THERMOCOUPLE CONNECTOR, K TYPE, RCPT; Gender:Receptacle; Thermocouple Type:K; Product Range:RSJ Series RoHS Compliant: Yes

Supplier's Site Datasheet
Thermocouple Connector, K Type, Rcpt; Gender Omega - 29AK5170 - Newark, An Avnet Company
Chicago, IL, United States
Thermocouple Connector, K Type, Rcpt; Gender Omega
29AK5170
Thermocouple Connector, K Type, Rcpt; Gender Omega 29AK5170
THERMOCOUPLE CONNECTOR, K TYPE, RCPT; Gender:Receptacle; Thermocouple Type:K; Product Range:RSJ Series; SVHC:No SVHC (27-Jun-2018) RoHS Compliant: Yes

THERMOCOUPLE CONNECTOR, K TYPE, RCPT; Gender:Receptacle; Thermocouple Type:K; Product Range:RSJ Series; SVHC:No SVHC (27-Jun-2018) RoHS Compliant: Yes

Supplier's Site
Connector/Terminal/Pin - 487565 - Radwell International
Willingboro, NJ, United States
Connector/Terminal/Pin
487565
Connector/Terminal/Pin 487565
THERMOCOUPLE CONNECTOR, K TYPE, RCPT, GENDER: RECEPTACLE, THERMOCOUPLE TYPE: K, PRODUCT RANGE: RSJ SERIES, ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

THERMOCOUPLE CONNECTOR, K TYPE, RCPT, GENDER: RECEPTACLE, THERMOCOUPLE TYPE: K, PRODUCT RANGE: RSJ SERIES, ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Radwell International
Product Category Electrical Connectors Electrical Connectors
Product Number 31AC5660 487565
Product Name Thermocouple Connector, K Type, Rcpt; Gender Omega Connector/Terminal/Pin
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

SATA 13P Connectors -  - Rego Electronics Inc.
Rego Electronics Inc.
Specs
Connector Type Board Mount Connector
Gender Female / Jack
Geometry Right Angle
View Details
Connector - Magnetic Right Angle Pogo Pin -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Geometry Right Angle
Termination Magnetic
Voltage Rating 12 volts
View Details
41 Position Hermetic Bulkhead Connector - 24054 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
50 Ohm TNC Connector, TNC 90° Plug - 190809 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector; RF and Microwave Connector
Geometry Right Angle
Termination Crimp
View Details