OMEGA ENGINEERING, INC.
RSC-J-2-2-2 -- RETRACTABLE SENSOR CABLE OMEGA
OMEGA Engineering, Inc.
Retractable Sensor Cable Omega
RSC-J-2-2-2
Description
RETRACTABLE SENSOR CABLE
Description
RETRACTABLE SENSOR CABLE
Technical Specifications
|
Product Category
|
Electronic Cooling Fans |
|
Product Number
|
57AH9607 |
|
Product Name
|
Retractable Sensor Cable Omega |
|
Application
|
Industrial/Commercial Fans and Blowers
|
Unlock Full Specs
to access all available technical data
Similar Products
Application
Industrial/Commercial Fans and Blowers
Maximum Air Flow
7160 SCFM (12170 m³/hr)
Maximum Sound Level
78 dbA
View Details
Pelonis Technologies, Inc.
Application
Industrial/Commercial Fans and Blowers
Nominal Voltage
24 volts
Running Current
9.5 amps
View Details
Qualtek Electronics Corp.
Application
Industrial/Commercial Fans and Blowers
Maximum Air Flow
8 SCFM (13.6 m³/hr)
Maximum Static Pressure
0.0500 in H2O (0.0934 Torr)
View Details
2 suppliers
Application
Industrial/Commercial Fans and Blowers
Maximum Air Flow
2445 SCFM (4156 m³/hr)
Maximum Static Pressure
0.9900 in H2O (1.85 Torr)
View Details