OMEGA ENGINEERING, INC.
RSC-J-1-4-5 -- RETRACTABLE SENSOR CABLE OMEGA
OMEGA Engineering, Inc.
Retractable Sensor Cable Omega
RSC-J-1-4-5
Description
RETRACTABLE SENSOR CABLE
Description
RETRACTABLE SENSOR CABLE
Technical Specifications
|
Product Category
|
Electronic Cooling Fans |
|
Product Number
|
57AH9596 |
|
Product Name
|
Retractable Sensor Cable Omega |
|
Application
|
Industrial/Commercial Fans and Blowers
|
Unlock Full Specs
to access all available technical data
Similar Products
Qualtek Electronics Corp.
Application
Industrial/Commercial Fans and Blowers
Maximum Air Flow
26.18 SCFM (44.5 m³/hr)
Maximum Static Pressure
0.2980 in H2O (0.5568 Torr)
View Details
Finder S.p.A. con unico socio
Application
Industrial/Commercial Fans and Blowers
Maximum Air Flow
135 SCFM (230 m³/hr)
Nominal Voltage
120 volts
View Details
Hammond Manufacturing Company Inc.
Application
Industrial/Commercial Fans and Blowers
Nominal Voltage
115 volts
Nominal Power
120 watts
View Details
Application
Industrial/Commercial Fans and Blowers
Blower/Fan Type
Centrifugal Blower (radial)
Thickness/Length
0.28 to 1.26 inch (7 to 32 mm)
View Details