OMEGA ENGINEERING, INC.
RSC-EI-30-0-4 -- IEC SENSOR CABLE PURPLE OMEGA
OMEGA Engineering, Inc.
Iec Sensor Cable Purple Omega
RSC-EI-30-0-4
Description
IEC SENSOR CABLE PURPLE
Description
IEC SENSOR CABLE PURPLE
Technical Specifications
|
Product Category
|
Electronic Cooling Fans |
|
Product Number
|
57AH9578 |
|
Product Name
|
Iec Sensor Cable Purple Omega |
|
Application
|
Industrial/Commercial Fans and Blowers
|
Unlock Full Specs
to access all available technical data
Similar Products
Pelonis Technologies, Inc.
Application
Industrial/Commercial Fans and Blowers
Nominal Voltage
24 volts
Running Current
4.1 amps
View Details
Application
Industrial/Commercial Fans and Blowers
Blower/Fan Type
Centrifugal Blower (radial)
Thickness/Length
0.28 to 1.26 inch (7 to 32 mm)
View Details
Application
Industrial/Commercial Fans and Blowers; Military/Aerospace Fans and Blowers
Maximum Air Flow
112 SCFM (190 m³/hr)
Maximum Sound Level
46 dbA
View Details
Application
Industrial/Commercial Fans and Blowers
View Details