OMEGA ENGINEERING, INC.
RPL-4M -- MOTION CONTROL OMEGA
OMEGA Engineering, Inc.
Motion Control Omega
RPL-4M
Description
Motion Control: Grippers
Description
Motion Control: Grippers
Technical Specifications
|
Product Category
|
Electronic Cooling Fans |
|
Product Number
|
57AH9520 |
|
Product Name
|
Motion Control Omega |
|
Application
|
Industrial/Commercial Fans and Blowers
|
Unlock Full Specs
to access all available technical data
Similar Products
Application
Industrial/Commercial Fans and Blowers
Blower/Fan Type
Centrifugal Blower (radial)
Thickness/Length
0.28 to 1.26 inch (7 to 32 mm)
View Details
Application
Industrial/Commercial Fans and Blowers
View Details
Application
Industrial/Commercial Fans and Blowers; Military/Aerospace Fans and Blowers
Maximum Air Flow
147 SCFM (250 m³/hr)
Maximum Sound Level
51 dbA
View Details
Application
Industrial/Commercial Fans and Blowers
Maximum Air Flow
485 SCFM (824 m³/hr)
Running Current
0.2400 amps
View Details