OMEGA Engineering, Inc. Label, 0.254 X 12.7 X 44.45Mm, Green; Label Type Omega RLC-50-30/0-10

Description
LABEL, 0.254 X 12.7 X 44.45MM, GREEN; Label Type:Self Adhesive; Label Height:44.45mm; Label Width:12.7mm; Label Diameter:-; Label Material:-; Label Legend:Temperature Indicator; Label Colour:Green; Pack Quantity:10 RoHS Compliant: Yes
Datasheet
Description
LABEL, 0.254 X 12.7 X 44.45MM, GREEN; Label Type:Self Adhesive; Label Height:44.45mm; Label Width:12.7mm; Label Diameter:-; Label Material:-; Label Legend:Temperature Indicator; Label Colour:Green; Pack Quantity:10 RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Label, 0.254 X 12.7 X 44.45Mm, Green; Label Type Omega - 57AH9439 - Newark, An Avnet Company
Chicago, IL, United States
Label, 0.254 X 12.7 X 44.45Mm, Green; Label Type Omega
57AH9439
Label, 0.254 X 12.7 X 44.45Mm, Green; Label Type Omega 57AH9439
LABEL, 0.254 X 12.7 X 44.45MM, GREEN; Label Type:Self Adhesive; Label Height:44.45mm; Label Width:12.7mm; Label Diameter:-; Label Material:-; Label Legend:Temperature Indicator; Label Colour:Green; Pack Quantity:10 RoHS Compliant: Yes

LABEL, 0.254 X 12.7 X 44.45MM, GREEN; Label Type:Self Adhesive; Label Height:44.45mm; Label Width:12.7mm; Label Diameter:-; Label Material:-; Label Legend:Temperature Indicator; Label Colour:Green; Pack Quantity:10 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Label Materials
Product Number 57AH9439
Product Name Label, 0.254 X 12.7 X 44.45Mm, Green; Label Type Omega
Width 0.5000 inches (12.7 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Pre-printed Labels - 7587951 - RS Components, Ltd.
Specs
Features Permanent
Color White
Width 0.5906 inches (15 mm)
View Details
Thermal Transfer Printable Label - XF-552 - Polyonics
Specs
Materials of Construction Plastic / Film; Pressure Sensitive
Features Permanent
Color High Gloss Pumpkin
View Details
Inscription label - ASLR-L-423 - Festo Corporation
Specs
Materials of Construction Plastic / Film
View Details
Labels, Labeling - 2946-211-505/000-002-ND - DigiKey
Specs
Materials of Construction Plastic / Film; Polyolefin (PO)
Color Yellow
View Details