OMEGA Engineering, Inc. Screw Plug Immersion 300W Omega RI-1300/240V

Description
SCREW PLUG IMMERSION - 300W
Description
SCREW PLUG IMMERSION - 300W

Suppliers

Company
Product
Description
Supplier Links
Screw Plug Immersion 300W Omega - 57AH9367 - Newark, An Avnet Company
Chicago, IL, United States
Screw Plug Immersion 300W Omega
57AH9367
Screw Plug Immersion 300W Omega 57AH9367
SCREW PLUG IMMERSION - 300W

SCREW PLUG IMMERSION - 300W

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electronic Cooling Fans
Product Number 57AH9367
Product Name Screw Plug Immersion 300W Omega
Application Industrial/Commercial Fans and Blowers
Unlock Full Specs
to access all available technical data

Similar Products

SANYO DENKI Cooling Fans - Oil Proof Fans - Rego Electronics Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Blower/Fan Type Axial Fan
Motor Type DC
View Details
Filter Fan, 3.8 X 3.8, 12/9 Cfm, 24 Vdc Rohs Compliant Stego - 70M7780 - Newark, An Avnet Company
Specs
Application Industrial/Commercial Fans and Blowers
View Details
Axial Fan - 125DM 48 VDC - Rosenberg USA
Specs
Application Industrial/Commercial Fans and Blowers; Military/Aerospace Fans and Blowers
Maximum Air Flow 83 SCFM (141 m³/hr)
Maximum Sound Level 38 dbA
View Details
Axial Fans - 1442051 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 9.94 SCFM (16.9 m³/hr)
Blower/Fan Type Axial Fan
View Details