OMEGA Engineering, Inc. Pinless Moisture/Relative Humidity Meter With Infrared Thermometer RH297

Description
The RH297 pinless moisture meter incorporates a built-in infrared thermometer and 20 point memory. Manually store/recall up to 20 labeled readings and monitor moisture in wood and other building materials with no surface damage with the pinless moisture sensor. Remote pin-type probe is also included which allows for contact moisture readings [0.9 m (3') cable length]. The RH297 has an easy-to-read, large dual display with automatic backlight feature and fast analog bargraph. Measure relative humidity and air temperature with built-in probe plus non-contact infrared temperature with built-in infrared design. Simultaneously displays moisture value of wood or material being tested, air temperature, infrared temperature, or relative humidity. Advanced functions provide grains per pound, dew point, vapor pressure calculations and programmable high/low moisture/humidity alarms. Features automatic calculation of differential temperature (IR-DP) to determine condensation point. The RH297 meter is shipped fully tested and calibrated, and with proper use, will provide years of reliable service.
Description
The RH297 pinless moisture meter incorporates a built-in infrared thermometer and 20 point memory. Manually store/recall up to 20 labeled readings and monitor moisture in wood and other building materials with no surface damage with the pinless moisture sensor. Remote pin-type probe is also included which allows for contact moisture readings [0.9 m (3') cable length]. The RH297 has an easy-to-read, large dual display with automatic backlight feature and fast analog bargraph. Measure relative humidity and air temperature with built-in probe plus non-contact infrared temperature with built-in infrared design. Simultaneously displays moisture value of wood or material being tested, air temperature, infrared temperature, or relative humidity. Advanced functions provide grains per pound, dew point, vapor pressure calculations and programmable high/low moisture/humidity alarms. Features automatic calculation of differential temperature (IR-DP) to determine condensation point. The RH297 meter is shipped fully tested and calibrated, and with proper use, will provide years of reliable service.

Suppliers

Company
Product
Description
Supplier Links
Pinless Moisture/Relative Humidity Meter With Infrared Thermometer - RH297 - OMEGA Engineering, Inc.
Norwalk, CT, USA
Pinless Moisture/Relative Humidity Meter With Infrared Thermometer
RH297
Pinless Moisture/Relative Humidity Meter With Infrared Thermometer RH297
The RH297 pinless moisture meter incorporates a built-in infrared thermometer and 20 point memory. Manually store/recall up to 20 labeled readings and monitor moisture in wood and other building materials with no surface damage with the pinless moisture sensor. Remote pin-type probe is also included which allows for contact moisture readings [0.9 m (3') cable length]. The RH297 has an easy-to-read, large dual display with automatic backlight feature and fast analog bargraph. Measure relative humidity and air temperature with built-in probe plus non-contact infrared temperature with built-in infrared design. Simultaneously displays moisture value of wood or material being tested, air temperature, infrared temperature, or relative humidity. Advanced functions provide grains per pound, dew point, vapor pressure calculations and programmable high/low moisture/humidity alarms. Features automatic calculation of differential temperature (IR-DP) to determine condensation point. The RH297 meter is shipped fully tested and calibrated, and with proper use, will provide years of reliable service.

The RH297 pinless moisture meter incorporates a built-in infrared thermometer and 20 point memory. Manually store/recall up to 20 labeled readings and monitor moisture in wood and other building materials with no surface damage with the pinless moisture sensor. Remote pin-type probe is also included which allows for contact moisture readings [0.9 m (3') cable length]. The RH297 has an easy-to-read, large dual display with automatic backlight feature and fast analog bargraph. Measure relative humidity and air temperature with built-in probe plus non-contact infrared temperature with built-in infrared design. Simultaneously displays moisture value of wood or material being tested, air temperature, infrared temperature, or relative humidity. Advanced functions provide grains per pound, dew point, vapor pressure calculations and programmable high/low moisture/humidity alarms. Features automatic calculation of differential temperature (IR-DP) to determine condensation point. The RH297 meter is shipped fully tested and calibrated, and with proper use, will provide years of reliable service.

Buy Now

Technical Specifications

  OMEGA Engineering, Inc.
Product Category Moisture Meters
Product Number RH297
Product Name Pinless Moisture/Relative Humidity Meter With Infrared Thermometer
Technology Infrared
Application Moisture / Water Content in Gases / Air
Features Battery Powered
Variables Measured Relative Humidity; DewPoint; Pressure; Condensation
Form Factor Meter
Unlock Full Specs
to access all available technical data

Similar Products

Humidity Sensors - HPP845E131R1 - TE Connectivity
Specs
Form Factor Sensor
Relative Humidity Range 0.0 to 100 %
Operating Temp -40 to 257 F (-40 to 125 C)
View Details
4 suppliers
Humidity, Moisture Sensors - 2952-P14RAPID2_5-ND - DigiKey
Innovative Sensor Technology IST USA Division
Specs
Relative Humidity Range 0.0 to 100 %
Operating Temp -112 to 302 F (-80 to 150 C)
Digital Outputs Capacitance
View Details
Electronic Hygrotherm With External Sensor ETF 012 - 01231.1-01 - STEGO
Specs
Application Moisture / Water Content in Gases / Air
Variables Measured Relative Humidity; Temperature
Form Factor Sensor; Instrument
View Details