OMEGA Engineering, Inc. Humidity/Temperature Sensor RH-USB

Description
The RH-USB relative humidity/ temperature sensor provides a reliable and economical method for most relative humidity and temperature monitoring applications. The compact design is ideal for wall or duct mounting. Each unit is factory calibrated to provide excellent sensitivity, fast response, and stability. The unit features a simple installation with a direct USB connection. The free user software converts your PC into both a humidity and temperature meter, chart recorder or data logger. The design features a 316 SS NEMA 4 (IP66) housing. A mounting kit is also available that allows for wall or duct mounting.
Description
The RH-USB relative humidity/ temperature sensor provides a reliable and economical method for most relative humidity and temperature monitoring applications. The compact design is ideal for wall or duct mounting. Each unit is factory calibrated to provide excellent sensitivity, fast response, and stability. The unit features a simple installation with a direct USB connection. The free user software converts your PC into both a humidity and temperature meter, chart recorder or data logger. The design features a 316 SS NEMA 4 (IP66) housing. A mounting kit is also available that allows for wall or duct mounting.

Suppliers

Company
Product
Description
Supplier Links
Humidity/Temperature Sensor - RH-USB - OMEGA Engineering, Inc.
Norwalk, CT, USA
Humidity/Temperature Sensor
RH-USB
Humidity/Temperature Sensor RH-USB
The RH-USB relative humidity/ temperature sensor provides a reliable and economical method for most relative humidity and temperature monitoring applications. The compact design is ideal for wall or duct mounting. Each unit is factory calibrated to provide excellent sensitivity, fast response, and stability. The unit features a simple installation with a direct USB connection. The free user software converts your PC into both a humidity and temperature meter, chart recorder or data logger. The design features a 316 SS NEMA 4 (IP66) housing. A mounting kit is also available that allows for wall or duct mounting.

The RH-USB relative humidity/ temperature sensor provides a reliable and economical method for most relative humidity and temperature monitoring applications. The compact design is ideal for wall or duct mounting. Each unit is factory calibrated to provide excellent sensitivity, fast response, and stability. The unit features a simple installation with a direct USB connection. The free user software converts your PC into both a humidity and temperature meter, chart recorder or data logger. The design features a 316 SS NEMA 4 (IP66) housing. A mounting kit is also available that allows for wall or duct mounting.

Buy Now

Technical Specifications

  OMEGA Engineering, Inc.
Product Category Temperature Probes
Product Number RH-USB
Product Name Humidity/Temperature Sensor
Unlock Full Specs
to access all available technical data

Similar Products

Industrial Thermocouples Weatherproof Head with Spring-Loaded Sheath and Union - THERMOCOUPLE/STYLE 45 - United Electric Controls Company
Specs
Application Options Splash Proof, Watertight or Direct Immersion; Transmitter (Typ. 4-20 mA) Output Available (optional feature)
Basic Element Used Thermocouple
Element Configuration Double Element (optional feature)
View Details
Hazardous Location, Explosion-Proof-Approved, RTD Assembly with Thermowells - XP03 - Pyromation
Specs
Sensed Temperature -328 to 1112 F (-200 to 600 C)
Application Options Explosion Proof; Transmitter (Typ. 4-20 mA) Output Available (optional feature)
Basic Element Used RTD
View Details
Temperature Probe, Analog Pocket, 25° To 125° F - 312-601 - Petersen Products Co.
Specs
Sensed Temperature 25 to 125 F (-3.89 to 51.67 C)
Diameter or Width Range 0.1540 inch (3.91 mm)
Sensitive Length 5 inch (127 mm)
View Details