OMEGA ENGINEERING, INC.
RG-2500-12 -- RAIN GAUGE 12 0.01 TIP OMEGA
OMEGA Engineering, Inc.
Rain Gauge 12 0.01 Tip Omega
RG-2500-12
Description
RAIN GAUGE 12" 0.01" TIP
Description
RAIN GAUGE 12" 0.01" TIP
Technical Specifications
|
Product Category
|
Electronic Cooling Fans |
|
Product Number
|
57AH9283 |
|
Product Name
|
Rain Gauge 12 0.01 Tip Omega |
|
Application
|
Industrial/Commercial Fans and Blowers
|
Unlock Full Specs
to access all available technical data
Similar Products
Application
Industrial/Commercial Fans and Blowers
Blower/Fan Type
Axial Fan
Motor Type
DC
View Details
Hammond Manufacturing Company Inc.
Application
Industrial/Commercial Fans and Blowers
Nominal Voltage
230 volts
Nominal Power
18 watts
View Details
Finder S.p.A. con unico socio
Application
Industrial/Commercial Fans and Blowers
Operating Temperature
5 to 131 F (-15 to 55 C)
View Details
Application
Industrial/Commercial Fans and Blowers
Maximum Air Flow
73.9 SCFM (126 m³/hr)
Maximum Sound Level
34 dbA
View Details