OMEGA Engineering, Inc. Explosion-Proof Thermostat REX1850

Description
Hazardous Locations Application Compact Design DIN Rail Mountable The design of the thermostat ensures high accuracy, small switching difference (hysteresis) and a long service life. Because of the high switching capacity of the thermostat, heaters can usually be directly connected and switched, without the need for additional relays. SPECIFICATIONS Explosion Proof To EN: Ex protection type II 2 GD Conformity Certificate: Gases: Ex db IIC T6 Gb Dusts: Ex tb IIIC T85 °C Db Switching Capacity: Max: AC 250 V 10 A Min: DC 1.5 V 5 mA Service Life at Max Load: >100,000 cycles Sensor Element: Thermostatic bi-metal Contact Type (1-Pole): Normally Closed (NC), opens with rising temperature Connection Cable: AWG 18 to 14 (1.0 to 2.5 mm²), length 3 ft (1 m) Housing: Aluminum, silver anodized Mounting: Clip for 35 mm DIN rail, EN 60715 screw mounting M5, optional sideways mounting Specifications are subject to change without notice. Suitability of this product for its intended use and any associated risks must be determined by the end customer/buyer in its final application.
Description
Hazardous Locations Application Compact Design DIN Rail Mountable The design of the thermostat ensures high accuracy, small switching difference (hysteresis) and a long service life. Because of the high switching capacity of the thermostat, heaters can usually be directly connected and switched, without the need for additional relays. SPECIFICATIONS Explosion Proof To EN: Ex protection type II 2 GD Conformity Certificate: Gases: Ex db IIC T6 Gb Dusts: Ex tb IIIC T85 °C Db Switching Capacity: Max: AC 250 V 10 A Min: DC 1.5 V 5 mA Service Life at Max Load: >100,000 cycles Sensor Element: Thermostatic bi-metal Contact Type (1-Pole): Normally Closed (NC), opens with rising temperature Connection Cable: AWG 18 to 14 (1.0 to 2.5 mm²), length 3 ft (1 m) Housing: Aluminum, silver anodized Mounting: Clip for 35 mm DIN rail, EN 60715 screw mounting M5, optional sideways mounting Specifications are subject to change without notice. Suitability of this product for its intended use and any associated risks must be determined by the end customer/buyer in its final application.

Suppliers

Company
Product
Description
Supplier Links
Explosion-Proof Thermostat - REX1850 - OMEGA Engineering, Inc.
Norwalk, CT, USA
Explosion-Proof Thermostat
REX1850
Explosion-Proof Thermostat REX1850
Hazardous Locations Application Compact Design DIN Rail Mountable The design of the thermostat ensures high accuracy, small switching difference (hysteresis) and a long service life. Because of the high switching capacity of the thermostat, heaters can usually be directly connected and switched, without the need for additional relays. SPECIFICATIONS Explosion Proof To EN: Ex protection type II 2 GD Conformity Certificate: Gases: Ex db IIC T6 Gb Dusts: Ex tb IIIC T85 °C Db Switching Capacity: Max: AC 250 V 10 A Min: DC 1.5 V 5 mA Service Life at Max Load: >100,000 cycles Sensor Element: Thermostatic bi-metal Contact Type (1-Pole): Normally Closed (NC), opens with rising temperature Connection Cable: AWG 18 to 14 (1.0 to 2.5 mm²), length 3 ft (1 m) Housing: Aluminum, silver anodized Mounting: Clip for 35 mm DIN rail, EN 60715 screw mounting M5, optional sideways mounting Specifications are subject to change without notice. Suitability of this product for its intended use and any associated risks must be determined by the end customer/buyer in its final application.
  • Hazardous Locations Application
  • Compact Design
  • DIN Rail Mountable

The design of the thermostat ensures high accuracy, small switching difference (hysteresis) and a long service life. Because of the high switching capacity of the thermostat, heaters can usually be directly connected and switched, without the need for additional relays.

SPECIFICATIONS
Explosion Proof To EN: Ex protection type II 2 GD
Conformity Certificate:
Gases: Ex db IIC T6 Gb
Dusts: Ex tb IIIC T85 °C Db
Switching Capacity:
Max: AC 250 V 10 A
Min: DC 1.5 V 5 mA
Service Life at Max Load: >100,000 cycles
Sensor Element: Thermostatic bi-metal
Contact Type (1-Pole): Normally Closed (NC), opens with rising temperature
Connection Cable: AWG 18 to 14 (1.0 to 2.5 mm²), length 3 ft (1 m)
Housing: Aluminum, silver anodized
Mounting: Clip for 35 mm DIN rail, EN 60715 screw mounting M5, optional sideways mounting

Specifications are subject to change without notice. Suitability of this product for its intended use and any associated risks must be determined by the end customer/buyer in its final application.

Buy Now

Technical Specifications

  OMEGA Engineering, Inc.
Product Category Thermal Switches and Thermal Protectors
Product Number REX1850
Product Name Explosion-Proof Thermostat
Switch Type Normally Closed, NC
Features Explosion Proof
Maximum Current 10 amps
Maximum AC Voltage 250 volts
Unlock Full Specs
to access all available technical data

Similar Products

Electronic Thermostat - ETS1000 - Tecmark Corporation
Specs
Switch Type Other
Set Point/ Switch Point Field Adjustable Set Point / Switch Point
Hysteresis/ Differential 1 DegF (0.5556 DegC)
View Details
132T NEMA 4X, 7, 9 & 13 Hazardous Hydraulic Temperature Switches -  - Neo-Dyn
Specs
High Temperature Set Point -40 to 180 F (-40 to 82 C)
View Details
KTE-d - kte-d - BARTEC
Specs
High Temperature Set Point -76 to 356 F (-60 to 180 C)
Repeatability / Tolerance 18 to 32.4 +/-F (10 to 18 +/-C)
Maximum AC Voltage 250 volts
View Details