OMEGA ENGINEERING, INC.
RDX90-ZP -- 10 PKGS Z-FOLD PAPER 20M OMEGA
OMEGA Engineering, Inc.
10 Pkgs Z-Fold Paper 20M Omega
RDX90-ZP
Description
10 PKGS Z-FOLD PAPER 20M
Description
10 PKGS Z-FOLD PAPER 20M
Technical Specifications
|
Product Category
|
Electronic Cooling Fans |
|
Product Number
|
57AH8873 |
|
Product Name
|
10 Pkgs Z-Fold Paper 20M Omega |
|
Application
|
Industrial/Commercial Fans and Blowers
|
Unlock Full Specs
to access all available technical data
Similar Products
Application
Industrial/Commercial Fans and Blowers
Maximum Air Flow
228 SCFM (387 m³/hr)
Running Current
0.1200 amps
View Details
Hammond Manufacturing Company Inc.
Application
Industrial/Commercial Fans and Blowers
Nominal Voltage
230 volts
Nominal Power
39 watts
View Details
Application
Industrial/Commercial Fans and Blowers
Blower/Fan Type
Axial Fan
Thickness/Length
0.98 to 1.50 inch (25 to 38 mm)
View Details
Application
Industrial/Commercial Fans and Blowers; Military/Aerospace Fans and Blowers
Maximum Air Flow
83 SCFM (141 m³/hr)
Maximum Sound Level
38 dbA
View Details