OMEGA ENGINEERING, INC.
RD3036 -- PAPERLESS RECORDER OMEGA
OMEGA Engineering, Inc.
Paperless Recorder Omega
RD3036
Description
PAPERLESS RECORDER
Description
PAPERLESS RECORDER
Technical Specifications
|
Product Category
|
Electronic Cooling Fans |
|
Product Number
|
57AH9003 |
|
Product Name
|
Paperless Recorder Omega |
|
Application
|
Industrial/Commercial Fans and Blowers
|
Unlock Full Specs
to access all available technical data
Similar Products
Application
Industrial/Commercial Fans and Blowers
Maximum Sound Level
51 dbA
Bearings
Ball/Roller
View Details
Application
Industrial/Commercial Fans and Blowers
Maximum Air Flow
323 SCFM (549 m³/hr)
Maximum Sound Level
60 dbA
View Details
2 suppliers
Application
Industrial/Commercial Fans and Blowers
Blower/Fan Type
Centrifugal Blower (radial)
Thickness/Length
0.28 to 1.26 inch (7 to 32 mm)
View Details
Hammond Manufacturing Company Inc.
Application
Industrial/Commercial Fans and Blowers
Nominal Voltage
230 volts
Nominal Power
18 watts
View Details