OMEGA ENGINEERING, INC.
RD1600-RP -- CHART PAPER (1 EA) OMEGA
OMEGA Engineering, Inc.
Chart Paper (1 Ea) Omega
RD1600-RP
Description
CHART PAPER (1 EA)
Description
CHART PAPER (1 EA)
Technical Specifications
|
Product Category
|
Electronic Cooling Fans |
|
Product Number
|
57AH8926 |
|
Product Name
|
Chart Paper (1 Ea) Omega |
|
Application
|
Industrial/Commercial Fans and Blowers
|
Unlock Full Specs
to access all available technical data
Similar Products
Hammond Manufacturing Company Inc.
Application
Industrial/Commercial Fans and Blowers
Nominal Voltage
230 volts
Nominal Power
150 watts
View Details
Application
Industrial/Commercial Fans and Blowers
Blower/Fan Type
Axial Fan
Motor Type
DC
View Details
Application
Industrial/Commercial Fans and Blowers; Military/Aerospace Fans and Blowers
Maximum Air Flow
104 SCFM (177 m³/hr)
Maximum Sound Level
43 dbA
View Details
Qualtek Electronics Corp.
Application
Industrial/Commercial Fans and Blowers
Maximum Air Flow
24.3 SCFM (41.3 m³/hr)
Maximum Static Pressure
0.2070 in H2O (0.3867 Torr)
View Details
3 suppliers