OMEGA Engineering, Inc. High Temperature Thermocouple Assembly RAT / SAT / BAT

Description
Type R, S, or B Platinum Thermocouple enclosed in a high purity alumina protection tube. Standard construction includes cast iron NB1-2 connection head and 1/2" NPT fitting. For use at temperatures up to 1650C (3000F). Elements are insulated by a double bore high purity hard-fired alumina insulator.
Description
Type R, S, or B Platinum Thermocouple enclosed in a high purity alumina protection tube. Standard construction includes cast iron NB1-2 connection head and 1/2" NPT fitting. For use at temperatures up to 1650C (3000F). Elements are insulated by a double bore high purity hard-fired alumina insulator.

Suppliers

Company
Product
Description
Supplier Links
High Temperature Thermocouple Assembly - RAT / SAT / BAT - OMEGA Engineering, Inc.
Norwalk, CT, USA
High Temperature Thermocouple Assembly
RAT / SAT / BAT
High Temperature Thermocouple Assembly RAT / SAT / BAT
Type R, S, or B Platinum Thermocouple enclosed in a high purity alumina protection tube. Standard construction includes cast iron NB1-2 connection head and 1/2" NPT fitting. For use at temperatures up to 1650C (3000F). Elements are insulated by a double bore high purity hard-fired alumina insulator.

Type R, S, or B Platinum Thermocouple enclosed in a high purity alumina protection tube. Standard construction includes cast iron NB1-2 connection head and 1/2" NPT fitting. For use at temperatures up to 1650C (3000F). Elements are insulated by a double bore high purity hard-fired alumina insulator.

Buy Now

Technical Specifications

  OMEGA Engineering, Inc.
Product Category Thermocouple Temperature Probes
Product Number RAT / SAT / BAT
Product Name High Temperature Thermocouple Assembly
Sensed Temperature ? to 3002 F (? to 1650 C)
Base, Noble and Refractory Metal Type B (optional feature); S (optional feature); R (optional feature)
Probe Configuration Straight Probe
Diameter or Width Range 0.1875 to 0.2500 inch (4.76 to 6.35 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Conax Sensor Probes with 90° Bends -  - Conax Technologies
Specs
Probe Configuration Angled Probe
Diameter or Width Range 0.0620 to 0.3750 inch (1.57 to 9.52 mm)
View Details
Fiberglass Melt Bolt Thermocouple -  - Pyromation
Specs
Configuration Grounded Thermocouple; Ungrounded Thermocouple (optional feature)
Base, Noble and Refractory Metal Type E (optional feature); J; K (optional feature); T (optional feature)
Element Configuration Single Element
View Details
DC Current, Voltage And Temperature Sensors - IVT Series - Isabellenhutte USA
Specs
Sensed Temperature -40 to 257 F (-40 to 125 C)
View Details
 - 3429094 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensed Temperature 482 F (250 C)
Base, Noble and Refractory Metal Type K
Probe Configuration Penetration (Needle) Probe; Other (Special Purpose); Pencil
View Details