THERMOCOUPLE ASSEMBLY, CAST IRON
THERMOCOUPLE, TYPE R, 12", 1650DEG C; Thermocouple Type:R; Sensing Temperature Min:0°C; Sensing Temperature Max:1650°C; Sensor Body Material:Ceramic; Lead Length - Imperial:-; Lead Length - Metric:-; Probe Length - Imperial:12"
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Temperature Probes | Thermocouple Temperature Probes |
| Product Number | 5880-RAT-24-12-ND | 64T5093 |
| Product Name | Thermocouples, Temperature Probes | Thermocouple, Type R, 12, 1650Deg C; Thermocouple Type Omega |
| Sensed Temperature | 32 to 3002 F (0.0 to 1650 C) |