Red Lion Controls, Inc. Networking Solutions - Gateways, Routers RAM-9931-AT

Description
Win Source Part Number: 1171099-RAM-9931-AT Category: Networking Solutions>Gateways, Routers Series: Sixnet® Networking Package: Bulk Applications: General Purpose Standard Package: 1 Frequency: 700MHz, 850MHz, 900MHz, 1.7GHz, 1.8GHz, 1.9GHz, 2.1GHz Function: Router Interface: USB Power - Output: 25dBm Modulation or Protocol: LTE Voltage - Supply: 12 ~ 24VDC ECCN: 5A002A1 Fake Threat In the Open Market: 53 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8517.62.0020 Mfr: Red Lion Controls Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1171099-RAM-9931-AT Category: Networking Solutions>Gateways, Routers Series: Sixnet® Networking Package: Bulk Applications: General Purpose Standard Package: 1 Frequency: 700MHz, 850MHz, 900MHz, 1.7GHz, 1.8GHz, 1.9GHz, 2.1GHz Function: Router Interface: USB Power - Output: 25dBm Modulation or Protocol: LTE Voltage - Supply: 12 ~ 24VDC ECCN: 5A002A1 Fake Threat In the Open Market: 53 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8517.62.0020 Mfr: Red Lion Controls Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Networking Solutions - Gateways, Routers - 1171099-RAM-9931-AT - Win Source Electronics
Laguna Hills, CA, United States
Networking Solutions - Gateways, Routers
1171099-RAM-9931-AT
Networking Solutions - Gateways, Routers 1171099-RAM-9931-AT
Win Source Part Number: 1171099-RAM-9931-AT Category: Networking Solutions>Gateways, Routers Series: Sixnet® Networking Package: Bulk Applications: General Purpose Standard Package: 1 Frequency: 700MHz, 850MHz, 900MHz, 1.7GHz, 1.8GHz, 1.9GHz, 2.1GHz Function: Router Interface: USB Power - Output: 25dBm Modulation or Protocol: LTE Voltage - Supply: 12 ~ 24VDC ECCN: 5A002A1 Fake Threat In the Open Market: 53 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8517.62.0020 Mfr: Red Lion Controls Product Status: Obsolete

Win Source Part Number: 1171099-RAM-9931-AT
Category: Networking Solutions>Gateways, Routers
Series: Sixnet® Networking
Package: Bulk
Applications: General Purpose
Standard Package: 1
Frequency: 700MHz, 850MHz, 900MHz, 1.7GHz, 1.8GHz, 1.9GHz, 2.1GHz
Function: Router
Interface: USB
Power - Output: 25dBm
Modulation or Protocol: LTE
Voltage - Supply: 12 ~ 24VDC
ECCN: 5A002A1
Fake Threat In the Open Market: 53 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8517.62.0020
Mfr: Red Lion Controls
Product Status: Obsolete

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Logic Gates
Product Number 1171099-RAM-9931-AT
Product Name Networking Solutions - Gateways, Routers
Supply Voltage 12 ~ 24VDC
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Gate Type D-Type Bus Interface
Logic Family AHCT
Operating Temperature -40 C (-40 F)
View Details
Logic Gates - 1697251 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type XOR; Xor
Supply Voltage 5.5 v
Logic Family Xor
View Details
5-Channel 100MHz Transceiver - MYXAF54RHC506/V - Micross Components, Inc.
Specs
Pin Count 14
IC Package Type Other; Flat-Pack
View Details