OMEGA ENGINEERING, INC.
PXM559-175BAC2IS -- IS M12 4-20MA 175BARA OMEGA
OMEGA Engineering, Inc.
Is M12 4-20Ma 175Bara Omega
PXM559-175BAC2IS
Description
IS M12 4-20MA 175BARA
Description
IS M12 4-20MA 175BARA
Technical Specifications
|
Product Category
|
Electronic Cooling Fans |
|
Product Number
|
56AH6251 |
|
Product Name
|
Is M12 4-20Ma 175Bara Omega |
|
Application
|
Industrial/Commercial Fans and Blowers
|
Unlock Full Specs
to access all available technical data
Similar Products
Application
Industrial/Commercial Fans and Blowers
Maximum Air Flow
96.96 SCFM (165 m³/hr)
Blower/Fan Type
Axial Fan
View Details
Pelonis Technologies, Inc.
Application
Industrial/Commercial Fans and Blowers
Maximum Static Pressure
0.1913 to ? in H2O (0.3575 to ? Torr)
Maximum Sound Level
32.4 dbA
View Details
Qualtek Electronics Corp.
Application
Industrial/Commercial Fans and Blowers
Nominal Voltage
300 volts
Running Current
10 amps
View Details
Application
Industrial/Commercial Fans and Blowers
Maximum Air Flow
1500 SCFM (2550 m³/hr)
Maximum Static Pressure
0.9900 in H2O (1.85 Torr)
View Details