OMEGA ENGINEERING, INC.
PXM539-245BGC2IS -- IS DIN 4-20MA 245BARG OMEGA
OMEGA Engineering, Inc.
Is Din 4-20Ma 245Barg Omega
PXM539-245BGC2IS
Description
IS DIN 4-20MA 245BARG
Description
IS DIN 4-20MA 245BARG
Technical Specifications
|
Product Category
|
Electronic Cooling Fans |
|
Product Number
|
56AH6029 |
|
Product Name
|
Is Din 4-20Ma 245Barg Omega |
|
Application
|
Industrial/Commercial Fans and Blowers
|
Unlock Full Specs
to access all available technical data
Similar Products
Application
Industrial/Commercial Fans and Blowers
Blower/Fan Type
Centrifugal Blower (radial)
Thickness/Length
0.28 to 1.26 inch (7 to 32 mm)
View Details
Hammond Manufacturing Company Inc.
Application
Industrial/Commercial Fans and Blowers
Nominal Voltage
24 volts
Nominal Power
12 watts
View Details
Application
Industrial/Commercial Fans and Blowers
Maximum Air Flow
485 SCFM (824 m³/hr)
Running Current
0.2400 amps
View Details
Application
Industrial/Commercial Fans and Blowers
View Details