OMEGA ENGINEERING, INC.
PXM519-002BAC2IS -- IS MDIN 4-20MA 2BARA OMEGA
OMEGA Engineering, Inc.
Is Mdin 4-20Ma 2Bara Omega
PXM519-002BAC2IS
Description
IS MDIN 4-20MA 2BARA
Description
IS MDIN 4-20MA 2BARA
Technical Specifications
|
Product Category
|
Electronic Cooling Fans |
|
Product Number
|
56AH5944 |
|
Product Name
|
Is Mdin 4-20Ma 2Bara Omega |
|
Application
|
Industrial/Commercial Fans and Blowers
|
Unlock Full Specs
to access all available technical data
Similar Products
Hammond Manufacturing Company Inc.
Application
Industrial/Commercial Fans and Blowers
Nominal Voltage
230 volts
Nominal Power
150 watts
View Details
Application
Industrial/Commercial Fans and Blowers
Blower/Fan Type
Axial Fan
Thickness/Length
0.98 to 1.50 inch (25 to 38 mm)
View Details
Application
Industrial/Commercial Fans and Blowers; Military/Aerospace Fans and Blowers
Maximum Air Flow
127 SCFM (216 m³/hr)
Maximum Static Pressure
0.9900 in H2O (1.85 Torr)
View Details
Qualtek Electronics Corp.
Application
Industrial/Commercial Fans and Blowers
Maximum Air Flow
104 SCFM (176 m³/hr)
Maximum Static Pressure
0.3500 in H2O (0.6539 Torr)
View Details
4 suppliers