OMEGA ENGINEERING, INC.
PXM509CW-007BGC2IS -- IS GW-½NPT 4-20MA 7BARG OMEGA
OMEGA Engineering, Inc.
Is Gw-½Npt 4-20Ma 7Barg Omega
PXM509CW-007BGC2IS
Description
IS GW-½NPT 4-20MA 7BARG
Description
IS GW-½NPT 4-20MA 7BARG
Technical Specifications
|
Product Category
|
Electronic Cooling Fans |
|
Product Number
|
56AH5581 |
|
Product Name
|
Is Gw-½Npt 4-20Ma 7Barg Omega |
|
Application
|
Industrial/Commercial Fans and Blowers
|
Unlock Full Specs
to access all available technical data
Similar Products
Application
Industrial/Commercial Fans and Blowers
Maximum Air Flow
217 SCFM (369 m³/hr)
Maximum Static Pressure
0.0 in H2O (0.0 Torr)
View Details
Application
Industrial/Commercial Fans and Blowers
Maximum Air Flow
9.41 to 12.94 SCFM (16 to 22 m³/hr)
Nominal Voltage
24 volts
View Details
Application
Industrial/Commercial Fans and Blowers
Blower/Fan Type
Axial Fan
Thickness/Length
0.98 to 1.50 inch (25 to 38 mm)
View Details
Pelonis Technologies, Inc.
Application
Industrial/Commercial Fans and Blowers
Maximum Static Pressure
0.1839 to ? in H2O (0.3435 to ? Torr)
Maximum Sound Level
33.15 dbA
View Details