Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
ELECTRONIC COOLING FANS
OMEGA ENGINEERING, INC.
PXM459-002BA10V -- PRES TRAN 0-2 BA 10V 0.08 ROHS COMPLIANT OMEGA
OMEGA Engineering, Inc.
Pres Tran 0-2 Ba 10V 0.08 Rohs Compliant Omega
PXM459-002BA10V
Description
PRES TRAN 0-2 BA 10V 0.08 ROHS COMPLIANT: YES
Newark, An Avnet Company
Done
Description
PRES TRAN 0-2 BA 10V 0.08 ROHS COMPLIANT: YES
Suppliers
Company
Product
Description
Supplier Links
Newark, An Avnet Company
Chicago, IL, United States
Pres Tran 0-2 Ba 10V 0.08 Rohs Compliant Omega
56AH5021
Pres Tran 0-2 Ba 10V 0.08 Rohs Compliant Omega
56AH5021
PRES TRAN 0-2 BA 10V 0.08 ROHS COMPLIANT: YES
PRES TRAN 0-2 BA 10V 0.08 ROHS COMPLIANT: YES
Supplier's Site
Technical Specifications
Newark, An Avnet Company
Product Category
Electronic Cooling Fans
Product Number
56AH5021
Product Name
Pres Tran 0-2 Ba 10V 0.08 Rohs Compliant Omega
Application
Industrial/Commercial Fans and Blowers
Unlock Full Specs
to access all available technical data
Similar Products
STEGO
Roof Filter Fan RFP 018
01860.0-00
Specs
Application
Industrial/Commercial Fans and Blowers
Maximum Air Flow
177 SCFM (301 m³/hr)
Nominal Voltage
230 volts
View Details
Rosenberg USA
Backward Curved Fan
N88-50004
Specs
Application
Industrial/Commercial Fans and Blowers
Maximum Air Flow
6880 SCFM (11694 m³/hr)
Maximum Static Pressure
0.9900 in H2O (1.85 Torr)
View Details
Rego Electronics Inc.
SANYO DENKI Cooling Fans
Centrifugal Fans
Specs
Application
Industrial/Commercial Fans and Blowers
Blower/Fan Type
Centrifugal Blower (radial)
Motor Type
DC
View Details
Finder S.p.A. con unico socio
Type 7F.20 - Filter Fan
7F20823031000
Specs
Application
Industrial/Commercial Fans and Blowers
Maximum Air Flow
58.83 to 67.66 SCFM (100 to 115 m³/hr)
Nominal Power
29 to 25 watts
View Details