OMEGA Engineering, Inc. Sanitary 15 F 10V 002Bg Rg Omega PXM419S15-002BG10V

Description
SANITARY 15 F 10V 002BG RG
Description
SANITARY 15 F 10V 002BG RG

Suppliers

Company
Product
Description
Supplier Links
Sanitary 15 F 10V 002Bg Rg Omega - 56AH4754 - Newark, An Avnet Company
Chicago, IL, United States
Sanitary 15 F 10V 002Bg Rg Omega
56AH4754
Sanitary 15 F 10V 002Bg Rg Omega 56AH4754
SANITARY 15 F 10V 002BG RG

SANITARY 15 F 10V 002BG RG

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electronic Cooling Fans
Product Number 56AH4754
Product Name Sanitary 15 F 10V 002Bg Rg Omega
Application Industrial/Commercial Fans and Blowers
Unlock Full Specs
to access all available technical data

Similar Products

Axial Fan - 125DL 24 VDC - Rosenberg USA
Specs
Application Industrial/Commercial Fans and Blowers; Military/Aerospace Fans and Blowers
Maximum Air Flow 57 SCFM (96.88 m³/hr)
Maximum Sound Level 30 dbA
View Details
Ptc Heater Hg 140, Ac/dc 12-30 V, 60W Rohs Compliant Stego - 70M7859 - Newark, An Avnet Company
Specs
Application Industrial/Commercial Fans and Blowers
View Details
SANYO DENKI Cooling Fans - Centrifugal Fans - Rego Electronics Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Blower/Fan Type Centrifugal Blower (radial)
Motor Type DC
View Details
7025-7 Series 2.40 Watt (W) Power Brushless Direct Current (DC) Axial Fan - D7025X24BPLP1b-7 - Pelonis Technologies, Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Static Pressure 0.2398 to ? in H2O (0.4480 to ? Torr)
Maximum Sound Level 39.3 dbA
View Details