OMEGA Engineering, Inc. Sanitary 20 F 10V 025Hv Rg Omega PXM409S20-025HV10V

Description
SANITARY 20 F 10V 025HV RG
Description
SANITARY 20 F 10V 025HV RG

Suppliers

Company
Product
Description
Supplier Links
Sanitary 20 F 10V 025Hv Rg Omega - 56AH4436 - Newark, An Avnet Company
Chicago, IL, United States
Sanitary 20 F 10V 025Hv Rg Omega
56AH4436
Sanitary 20 F 10V 025Hv Rg Omega 56AH4436
SANITARY 20 F 10V 025HV RG

SANITARY 20 F 10V 025HV RG

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electronic Cooling Fans
Product Number 56AH4436
Product Name Sanitary 20 F 10V 025Hv Rg Omega
Application Industrial/Commercial Fans and Blowers
Unlock Full Specs
to access all available technical data

Similar Products

Type 7F.20 - Filter Fan - 7F2081204400 - Finder S.p.A. con unico socio
Finder S.p.A. con unico socio
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 235 to 262 SCFM (400 to 445 m³/hr)
Nominal Power 72 to 120 watts
View Details
Axial Fan - 125DM 48 VDC - Rosenberg USA
Specs
Application Industrial/Commercial Fans and Blowers; Military/Aerospace Fans and Blowers
Maximum Air Flow 83 SCFM (141 m³/hr)
Maximum Sound Level 38 dbA
View Details
Axial Fans - 2557317 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 81.22 SCFM (138 m³/hr)
Nominal Voltage 230 volts
View Details
6015-9 Series 1.08 Watt (W) Power Brushless Direct Current (DC) Axial Fan - D6015L12BPLP1b-9 - Pelonis Technologies, Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Static Pressure 0.0791 to ? in H2O (0.1478 to ? Torr)
Maximum Sound Level 23.6 dbA
View Details