OMEGA ENGINEERING, INC.
PX835-500GI -- PRESSURE TRANSMITTER OMEGA
OMEGA Engineering, Inc.
Pressure Transmitter Omega
PX835-500GI
Description
PRESSURE TRANSMITTER
Description
PRESSURE TRANSMITTER
Technical Specifications
|
Product Category
|
Electronic Cooling Fans |
|
Product Number
|
57AH7876 |
|
Product Name
|
Pressure Transmitter Omega |
|
Application
|
Industrial/Commercial Fans and Blowers
|
Unlock Full Specs
to access all available technical data
Similar Products
Application
Industrial/Commercial Fans and Blowers
Blower/Fan Type
Axial Fan
Thickness/Length
0.98 to 1.50 inch (25 to 38 mm)
View Details
Hammond Manufacturing Company Inc.
Application
Industrial/Commercial Fans and Blowers
Nominal Voltage
115 volts
Nominal Power
80 watts
View Details
Finder S.p.A. con unico socio
Application
Industrial/Commercial Fans and Blowers
Maximum Air Flow
294 SCFM (500 m³/hr)
Nominal Voltage
230 volts
View Details
Application
Industrial/Commercial Fans and Blowers
Maximum Air Flow
1800 SCFM (3060 m³/hr)
Maximum Sound Level
75 dbA
View Details