OMEGA ENGINEERING, INC.
PX832-015G5V -- PRESSURE TRANS 15PSIG OMEGA
OMEGA Engineering, Inc.
Pressure Trans 15Psig Omega
PX832-015G5V
Description
PRESSURE TRANS 15PSIG
Description
PRESSURE TRANS 15PSIG
Technical Specifications
|
Product Category
|
Electronic Cooling Fans |
|
Product Number
|
57AH7849 |
|
Product Name
|
Pressure Trans 15Psig Omega |
|
Application
|
Industrial/Commercial Fans and Blowers
|
Unlock Full Specs
to access all available technical data
Similar Products
Hammond Manufacturing Company Inc.
Application
Industrial/Commercial Fans and Blowers
Nominal Voltage
24 volts
Nominal Power
2 watts
View Details
Application
Industrial/Commercial Fans and Blowers
Blower/Fan Type
Axial Fan
Thickness/Length
0.98 to 1.50 inch (25 to 38 mm)
View Details
Application
Industrial/Commercial Fans and Blowers
Maximum Air Flow
53 SCFM (90.09 m³/hr)
Maximum Static Pressure
0.0 in H2O (0.0 Torr)
View Details
Qualtek Electronics Corp.
Application
Industrial/Commercial Fans and Blowers
Maximum Air Flow
4 SCFM (6.8 m³/hr)
Maximum Static Pressure
0.2000 in H2O (0.3737 Torr)
View Details
2 suppliers