OMEGA ENGINEERING, INC.
PX81D0-030D5T -- PRESSURE TRANS. 0-30PSID OMEGA
OMEGA Engineering, Inc.
Pressure Trans. 0-30Psid Omega
PX81D0-030D5T
Description
PRESSURE TRANS. 0-30PSID
Description
PRESSURE TRANS. 0-30PSID
Technical Specifications
|
Product Category
|
Electronic Cooling Fans |
|
Product Number
|
57AH7790 |
|
Product Name
|
Pressure Trans. 0-30Psid Omega |
|
Application
|
Industrial/Commercial Fans and Blowers
|
Unlock Full Specs
to access all available technical data
Similar Products
Hammond Manufacturing Company Inc.
Application
Industrial/Commercial Fans and Blowers
Maximum Air Flow
65 SCFM (110 m³/hr)
Nominal Voltage
24 volts
View Details
Application
Industrial/Commercial Fans and Blowers
Blower/Fan Type
Centrifugal Blower (radial)
Thickness/Length
0.28 to 1.26 inch (7 to 32 mm)
View Details
Application
Industrial/Commercial Fans and Blowers
Maximum Air Flow
2400 SCFM (4079 m³/hr)
Maximum Sound Level
79 dbA
View Details
Qualtek Electronics Corp.
Application
Industrial/Commercial Fans and Blowers
Maximum Air Flow
7.74 SCFM (13.16 m³/hr)
Maximum Static Pressure
0.2000 in H2O (0.3737 Torr)
View Details
2 suppliers