OMEGA ENGINEERING, INC.
PX709LGW-005G5V -- GRND WTR LT 5PSIG 5V 0.2 OMEGA
OMEGA Engineering, Inc.
Grnd Wtr Lt 5Psig 5V 0.2 Omega
PX709LGW-005G5V
Description
GRND WTR LT 5PSIG 5V 0.2
Description
GRND WTR LT 5PSIG 5V 0.2
Technical Specifications
|
Product Category
|
Electronic Cooling Fans |
|
Product Number
|
57AH7487 |
|
Product Name
|
Grnd Wtr Lt 5Psig 5V 0.2 Omega |
|
Application
|
Industrial/Commercial Fans and Blowers
|
Unlock Full Specs
to access all available technical data
Similar Products
Application
Industrial/Commercial Fans and Blowers
Blower/Fan Type
Axial Fan
Motor Type
DC
View Details
Application
Industrial/Commercial Fans and Blowers
Maximum Air Flow
11.8 SCFM (20.06 m³/hr)
Maximum Sound Level
40 dbA
View Details
2 suppliers
Application
Industrial/Commercial Fans and Blowers
Maximum Air Flow
3600 SCFM (6119 m³/hr)
Maximum Sound Level
74 dbA
View Details
Application
Industrial/Commercial Fans and Blowers
Maximum Air Flow
203 SCFM (345 m³/hr)
Blower/Fan Type
Axial Fan
View Details