OMEGA ENGINEERING, INC.
PX709GW-750A5V-HH -- GRND WTR 750PSIA 5V 0.08 OMEGA
OMEGA Engineering, Inc.
Grnd Wtr 750Psia 5V 0.08 Omega
PX709GW-750A5V-HH
Description
GRND WTR 750PSIA 5V 0.08
Description
GRND WTR 750PSIA 5V 0.08
Technical Specifications
|
Product Category
|
Electronic Cooling Fans |
|
Product Number
|
57AH7448 |
|
Product Name
|
Grnd Wtr 750Psia 5V 0.08 Omega |
|
Application
|
Industrial/Commercial Fans and Blowers
|
Unlock Full Specs
to access all available technical data
Similar Products
Qualtek Electronics Corp.
Application
Industrial/Commercial Fans and Blowers
Maximum Air Flow
12.5 SCFM (21.25 m³/hr)
Maximum Static Pressure
0.0820 in H2O (0.1532 Torr)
View Details
3 suppliers
Application
Industrial/Commercial Fans and Blowers
Maximum Air Flow
252 SCFM (429 m³/hr)
Maximum Static Pressure
0.9900 in H2O (1.85 Torr)
View Details
Pelonis Technologies, Inc.
Application
Industrial/Commercial Fans and Blowers
Nominal Voltage
24 volts
Running Current
3.3 amps
View Details
Application
Industrial/Commercial Fans and Blowers
View Details